Hammond Electronics, Inc. Enclosure, Chassis, Aluminium; Enclosure Type Hammond 1444-33CWW

Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminium; Enclosure Type Hammond - 79R5337 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Hammond
79R5337
Enclosure, Chassis, Aluminium; Enclosure Type Hammond 79R5337
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5337
Product Name Enclosure, Chassis, Aluminium; Enclosure Type Hammond
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 3439934 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details