Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond 1444-22

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond - 41T1077 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond
41T1077
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond 41T1077
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Hammond - 95F2614 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Hammond
95F2614
Enclosure, Chassis, Aluminium; Enclosure Type Hammond 95F2614
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1077 95F2614
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminium; Enclosure Type Hammond
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers