Hammond Electronics, Inc. Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 1444-1773

Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2879 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2879
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2879
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond - 68Y1520 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond
68Y1520
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond 68Y1520
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 177.8 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 177.8 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72W2879 68Y1520
Product Name Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Small Enclosures - General Purpose Metal - 1411RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9311 - Newark, An Avnet Company
Specs
Length 1.83 inch (46.5 mm)
Width 5.31 inch (135 mm)
Depth 8.86 inch (225 mm)
View Details