Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond 1444-17156

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 1444 Series Heavy Duty Chassis is a multipurpose enclosure made from aluminum, featuring a natural finish and RoHS compliance. This chassis is designed for durability with spot-welded construction. It includes optional solid walnut side panels that are pre-punched for easy mounting and attach using machine screws and lockwashers, which are included. The usable surface area on the front, back, and top is slightly reduced due to the inset design of the walnut sides. Optional bottom plates are available, though hardware for these plates must be ordered separately. The chassis dimensions are 152.4 mm in width, 431.8 mm in depth, and 381 mm in height. Compatibility with other series, such as the steel chassis covers from the 1451 series, is not supported.

Datasheet Summary
Powered by GS/AI

The 1444 Series Heavy Duty Chassis is a multipurpose enclosure made from aluminum, featuring a natural finish and RoHS compliance. This chassis is designed for durability with spot-welded construction. It includes optional solid walnut side panels that are pre-punched for easy mounting and attach using machine screws and lockwashers, which are included. The usable surface area on the front, back, and top is slightly reduced due to the inset design of the walnut sides. Optional bottom plates are available, though hardware for these plates must be ordered separately. The chassis dimensions are 152.4 mm in width, 431.8 mm in depth, and 381 mm in height. Compatibility with other series, such as the steel chassis covers from the 1451 series, is not supported.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond - 68Y1516 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond
68Y1516
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond 68Y1516
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 28W5355 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
28W5355
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 28W5355
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:431.8mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:431.8mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1516 28W5355
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 152.4 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details