Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond 1444-17154

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond - 68Y1515 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond
68Y1515
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond 68Y1515
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 381 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 28W5354 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
28W5354
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 28W5354
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:431.8mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:431.8mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1515 28W5354
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 381 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
TK Series Enclosures - 131-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers