Hammond Electronics, Inc. Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 1444-17135

Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:127mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:127mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2874 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2874
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2874
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:127mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:127mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond - 68Y1513 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond
68Y1513
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond 68Y1513
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72W2874 68Y1513
Product Name Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JO9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
TK Series Enclosures - 106-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers