Hammond Electronics, Inc. Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 1444-17133

Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2872 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2872
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2872
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72W2872
Product Name Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50.1 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
View Details