Hammond Electronics, Inc. Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 1444-17132

Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2871 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2871
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2871
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond - 68Y1510 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond
68Y1510
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond 68Y1510
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72W2871 68Y1510
Product Name Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Iot Small Plastic Enclosure - SIM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.8661 to 1.26 inch (22 to 32 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details