Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 304.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond 1444-12825

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 304.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 304.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 304.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond - 68Y1502 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 304.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond
68Y1502
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 304.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond 68Y1502
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 304.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 304.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2863 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2863
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2863
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:63.5mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:63.5mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1502 72W2863
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 304.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411RRU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details