Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 254 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond 1444-10825

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 254 mm, 203.2 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 254 mm, 203.2 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 254 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond - 68Y1497 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 254 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond
68Y1497
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 254 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond 68Y1497
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 254 mm, 203.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 mm, 254 mm, 203.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2858 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2858
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2858
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:63.5mm; External Width - Metric:254mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:63.5mm; External Width - Metric:254mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1497 72W2858
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 63.5 Mm, 254 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details