Hammond Electronics, Inc. Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond 1441-8

Description
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond - 24B6558 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond
24B6558
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond 24B6558
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6558
Product Name Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond
Length 2.04 inch (51.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details