Hammond Electronics, Inc. Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond 1441-42

Description
ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond - 24B6556 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond
24B6556
Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond 24B6556
ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6556
Product Name Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
TK Series Enclosures - 104-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers