Hammond Electronics, Inc. Steel Chassis; Enclosure Type Hammond 1441-40

Description
STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4"RoHS Compliant: Yes
Datasheet
Description
STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Chassis; Enclosure Type Hammond - 98F1573 - Newark, An Avnet Company
Chicago, IL, United States
Steel Chassis; Enclosure Type Hammond
98F1573
Steel Chassis; Enclosure Type Hammond 98F1573
STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4"RoHS Compliant: Yes

STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:432mm; External Depth - Metric:356mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F1573
Product Name Steel Chassis; Enclosure Type Hammond
Length 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details