Hammond Electronics, Inc. Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond 1441-38

Description
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond - 96F6190 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond
96F6190
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond 96F6190
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96F6190
Product Name Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond
Length 3.04 inch (77.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418L12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
TG Series Enclosures - 101-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details