Hammond Electronics, Inc. Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond 1441-36BK3

Description
ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:304.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:304.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond - 50H5726 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond
50H5726
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond 50H5726
ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:304.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:304.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5726
Product Name Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond
Length 3.04 inch (77.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details