Hammond Electronics, Inc. Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond 1441-32BK3

Description
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond - 50H5724 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
50H5724
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond 50H5724
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5724
Product Name Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
Length 3.04 inch (77.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
TK Series Enclosures - 130-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers