Hammond Electronics, Inc. Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond 1441-28

Description
ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond - 24B6549 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond
24B6549
Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond 24B6549
ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6549
Product Name Enclosure, Chassis, Steel, Grey; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
TK Series Enclosures - 138-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
2 suppliers