Hammond Electronics, Inc. Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond 1441-24BK3

Description
ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond - 35C0307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond
35C0307
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond 35C0307
ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35C0307
Product Name Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond
Length 3.04 inch (77.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
TK Series Enclosures - 107-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers