Hammond Electronics, Inc. Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond 1441-12BK3

Description
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:177.8mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:177.8mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond - 50H5716 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
50H5716
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond 50H5716
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:177.8mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:177.8mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5716
Product Name Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
Length 2.04 inch (51.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers
Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details