Hammond Electronics, Inc. Metal Box Steel Chassis; Enclosure Type Hammond 1441-12

Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:5" RoHS Compliant: Yes
Datasheet
Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Box Steel Chassis; Enclosure Type Hammond - 99F8232 - Newark, An Avnet Company
Chicago, IL, United States
Metal Box Steel Chassis; Enclosure Type Hammond
99F8232
Metal Box Steel Chassis; Enclosure Type Hammond 99F8232
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:5" RoHS Compliant: Yes

METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99F8232
Product Name Metal Box Steel Chassis; Enclosure Type Hammond
Length 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBUU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
TK Series Enclosures - 106-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers