Hammond Electronics, Inc. Steel Chassis; Enclosure Type Hammond 1441-10

Description
STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Width - Imperial:8" RoHS Compliant: Yes
Datasheet
Description
STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Width - Imperial:8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Chassis; Enclosure Type Hammond - 96F5560 - Newark, An Avnet Company
Chicago, IL, United States
Steel Chassis; Enclosure Type Hammond
96F5560
Steel Chassis; Enclosure Type Hammond 96F5560
STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Width - Imperial:8" RoHS Compliant: Yes

STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Width - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96F5560
Product Name Steel Chassis; Enclosure Type Hammond
Length 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2379 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details