Hammond Electronics, Inc. Handle; Fixing Centres Hammond 1427S2

Description
HANDLE; Fixing Centres:4"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes
Datasheet
Description
HANDLE; Fixing Centres:4"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handle; Fixing Centres Hammond - 41T1005 - Newark, An Avnet Company
Chicago, IL, United States
Handle; Fixing Centres Hammond
41T1005
Handle; Fixing Centres Hammond 41T1005
HANDLE; Fixing Centres:4"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes

HANDLE; Fixing Centres:4"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 41T1005
Product Name Handle; Fixing Centres Hammond
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 1831627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Description Stainless steel
Height 2.13 inches (54 mm)
Tapered Handle Diameter 6.22 inches (158 mm)
View Details
CLEAR HANDLE, POLYVINYL CHLORIDE - MH-P120 - MH-P120 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Reinforced Nylon
View Details