Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
HAMMOND ELECTRONICS, INC.
1427NCGPG9B -- CABLE GLAND ROHS COMPLIANT HAMMOND
Hammond Electronics, Inc.
Cable Gland Rohs Compliant Hammond
1427NCGPG9B
Description
CABLE GLAND ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CABLE GLAND ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Rohs Compliant Hammond
99AC2098
Cable Gland Rohs Compliant Hammond
99AC2098
CABLE GLAND ROHS COMPLIANT: YES
CABLE GLAND ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Sealing Glands
Product Number
99AC2098
Product Name
Cable Gland Rohs Compliant Hammond
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
M12x1.5 Ventilation Cable Gland for 4 cables
MIV-12CA(1.5-3)
Specs
Application
Cable & Wire
View Details
Conax Technologies
Metal Ferrule Compression Seal Fitting
MK
Specs
Application
Pipe / Tube; Probes
Material
Stainless Steel
Mounting Size
0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
BARTEC
Cable Gland -40°C to 75°C
cable gland 40c to 75c
Specs
Application
Cable & Wire
View Details
RS Components, Ltd.
Cable Glands
116967
Specs
Application
Cable & Wire
Material
Polyamide / Nylon; Polyamide
Opening Diameter
0.7874 to 1.89 inch (20 to 48 mm)
View Details