Hammond Electronics, Inc. Cable Gland Rohs Compliant Hammond 1427NCGPG7B

Description
CABLE GLAND ROHS COMPLIANT: YES
Description
CABLE GLAND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond (part number 99AC2094) is a liquid-tight cord grip made from nylon, designed for applications where cables enter or exit enclosures. It is available in black or gray and accommodates a wide range of cable diameters due to its large opening and nitrile rubber seal. The product features a strain relief mechanism that tightens in a circular sequence on the sealing ring, providing effective strain relief without twisting or damaging the cable. It includes a nylon locknut and an EPDM o-ring, ensuring a secure fit. The cable gland meets NEMA Type 4, 4X, 6, 6P, 12, and 13 standards, offering protection rated to IP68. Additionally, it has a UL94-V2 flammability rating and is UL listed, confirming its compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond (part number 99AC2094) is a liquid-tight cord grip made from nylon, designed for applications where cables enter or exit enclosures. It is available in black or gray and accommodates a wide range of cable diameters due to its large opening and nitrile rubber seal. The product features a strain relief mechanism that tightens in a circular sequence on the sealing ring, providing effective strain relief without twisting or damaging the cable. It includes a nylon locknut and an EPDM o-ring, ensuring a secure fit. The cable gland meets NEMA Type 4, 4X, 6, 6P, 12, and 13 standards, offering protection rated to IP68. Additionally, it has a UL94-V2 flammability rating and is UL listed, confirming its compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Rohs Compliant Hammond - 99AC2094 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Rohs Compliant Hammond
99AC2094
Cable Gland Rohs Compliant Hammond 99AC2094
CABLE GLAND ROHS COMPLIANT: YES

CABLE GLAND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC2094
Product Name Cable Gland Rohs Compliant Hammond
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details