Hammond Electronics, Inc. Cable Gland Rohs Compliant Hammond 1427NCGPG16B

Description
CABLE GLAND ROHS COMPLIANT: YES
Description
CABLE GLAND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond, part number 99AC2078, is a liquid-tight cord grip made from nylon, available in black or gray. It is designed for applications where cables enter or exit enclosures, accommodating a wide range of cable diameters due to its large opening and nitrile rubber seal. The product features strain relief elements that tighten in a circular sequence on the sealing ring, providing effective strain relief without damaging the cable. It includes a nylon locknut and EPDM o-ring, and is rated for NEMA Types 4, 4X, 6, 6P, 12, and 13, with an IP68 protection rating. The product also has a UL94-V2 flammability rating and is UL listed.

Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond, part number 99AC2078, is a liquid-tight cord grip made from nylon, available in black or gray. It is designed for applications where cables enter or exit enclosures, accommodating a wide range of cable diameters due to its large opening and nitrile rubber seal. The product features strain relief elements that tighten in a circular sequence on the sealing ring, providing effective strain relief without damaging the cable. It includes a nylon locknut and EPDM o-ring, and is rated for NEMA Types 4, 4X, 6, 6P, 12, and 13, with an IP68 protection rating. The product also has a UL94-V2 flammability rating and is UL listed.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Rohs Compliant Hammond - 99AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Rohs Compliant Hammond
99AC2078
Cable Gland Rohs Compliant Hammond 99AC2078
CABLE GLAND ROHS COMPLIANT: YES

CABLE GLAND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC2078
Product Name Cable Gland Rohs Compliant Hammond
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details