Hammond Electronics, Inc. Handle; Fixing Centres Hammond 1427L

Description
HANDLE; Fixing Centres:7"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32 UNF-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.38"; External Diameter - Metric:9.53mm; HandleRoHS Compliant: Yes
Description
HANDLE; Fixing Centres:7"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32 UNF-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.38"; External Diameter - Metric:9.53mm; HandleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Handle; Fixing Centres Hammond - 41T0995 - Newark, An Avnet Company
Chicago, IL, United States
Handle; Fixing Centres Hammond
41T0995
Handle; Fixing Centres Hammond 41T0995
HANDLE; Fixing Centres:7"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32 UNF-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.38"; External Diameter - Metric:9.53mm; HandleRoHS Compliant: Yes

HANDLE; Fixing Centres:7"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32 UNF-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.38"; External Diameter - Metric:9.53mm; HandleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 41T0995
Product Name Handle; Fixing Centres Hammond
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
ALUMINUM PULL - AOT-35-500 - AOT-35-500 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Alumite
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 7142 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Handles - HM1290-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details