Hammond Electronics, Inc. Handle, Vinyl, #10-32, Black; Fixing Centers Hammond 1427J

Description
HANDLE, VINYL, #10-32, BLACK; Fixing Centers:184.15mm; Handle Material:Vinyl; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Product Range:1427 Series RoHS Compliant: Yes
Datasheet
Description
HANDLE, VINYL, #10-32, BLACK; Fixing Centers:184.15mm; Handle Material:Vinyl; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Product Range:1427 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handle, Vinyl, #10-32, Black; Fixing Centers Hammond - 94F835 - Newark, An Avnet Company
Chicago, IL, United States
Handle, Vinyl, #10-32, Black; Fixing Centers Hammond
94F835
Handle, Vinyl, #10-32, Black; Fixing Centers Hammond 94F835
HANDLE, VINYL, #10-32, BLACK; Fixing Centers:184.15mm; Handle Material:Vinyl; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Product Range:1427 Series RoHS Compliant: Yes

HANDLE, VINYL, #10-32, BLACK; Fixing Centers:184.15mm; Handle Material:Vinyl; Thread Size - Metric:-; Thread Size - Imperial:#10-32; Product Range:1427 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 94F835
Product Name Handle, Vinyl, #10-32, Black; Fixing Centers Hammond
Material Description Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1336-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2845588 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.9055 inches (23 mm)
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details