Hammond Electronics, Inc. Handle; Fixing Centres Hammond 1427G

Description
HANDLE; Fixing Centres:3"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes
Datasheet
Description
HANDLE; Fixing Centres:3"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handle; Fixing Centres Hammond - 41T0991 - Newark, An Avnet Company
Chicago, IL, United States
Handle; Fixing Centres Hammond
41T0991
Handle; Fixing Centres Hammond 41T0991
HANDLE; Fixing Centres:3"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes

HANDLE; Fixing Centres:3"; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Handle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 41T0991
Product Name Handle; Fixing Centres Hammond
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HMEHLNL-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2670768 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.57 inches (40 mm)
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details