Hammond Electronics, Inc. Cordgrip, Nylon, 13 To 18Mm Diameter Wire, Black; Thread Size Imperial Hammond 1427CG21

Description
CORDGRIP, NYLON, 13 TO 18MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:12.954mm; Cable Diameter Max:18.034mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CORDGRIP, NYLON, 13 TO 18MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:12.954mm; Cable Diameter Max:18.034mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrip, Nylon, 13 To 18Mm Diameter Wire, Black; Thread Size Imperial Hammond - 50M2807 - Newark, An Avnet Company
Chicago, IL, United States
Cordgrip, Nylon, 13 To 18Mm Diameter Wire, Black; Thread Size Imperial Hammond
50M2807
Cordgrip, Nylon, 13 To 18Mm Diameter Wire, Black; Thread Size Imperial Hammond 50M2807
CORDGRIP, NYLON, 13 TO 18MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:12.954mm; Cable Diameter Max:18.034mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:-RoHS Compliant: Yes

CORDGRIP, NYLON, 13 TO 18MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:12.954mm; Cable Diameter Max:18.034mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 50M2807
Product Name Cordgrip, Nylon, 13 To 18Mm Diameter Wire, Black; Thread Size Imperial Hammond
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details