Hammond Electronics, Inc. Handle; Fixing Centres Hammond 1427C5

Description
HANDLE; Fixing Centres:101.6mm; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:8-32; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:22.2mm; External Width - Imperial:0.87"; External Width - RoHS Compliant: Yes
Description
HANDLE; Fixing Centres:101.6mm; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:8-32; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:22.2mm; External Width - Imperial:0.87"; External Width - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Handle; Fixing Centres Hammond - 41T0987 - Newark, An Avnet Company
Chicago, IL, United States
Handle; Fixing Centres Hammond
41T0987
Handle; Fixing Centres Hammond 41T0987
HANDLE; Fixing Centres:101.6mm; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:8-32; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:22.2mm; External Width - Imperial:0.87"; External Width - RoHS Compliant: Yes

HANDLE; Fixing Centres:101.6mm; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:8-32; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:22.2mm; External Width - Imperial:0.87"; External Width - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 41T0987
Product Name Handle; Fixing Centres Hammond
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
LARGE HANDLE (W/COVER CAP OPTION) - SJH-130 - SJH-130 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Glass-Reinforced Plastic (PA)
View Details
Round Brass Instrumentation Handle - 489 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Handles - HM1320-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Front
View Details