Hammond Electronics, Inc. Cable Gland Rohs Compliant Hammond 1427BCGM32

Description
CABLE GLAND ROHS COMPLIANT: YES
Description
CABLE GLAND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond, part number 99AC2036, is designed for liquid-tight applications and is constructed from nickel-plated brass. It is suitable for use where cables enter or exit enclosures, providing a robust seal with a nitrile rubber (NBR) seal that accommodates a wide range of cable diameters. The product features strain relief elements that tighten in a circular sequence, ensuring effective strain relief without damaging the cable. This cable gland meets NEMA Type 4, 4X, 6, 6P, 12, and 13 standards, offering protection rated at IP68. It is UL listed, indicating compliance with safety standards. The package includes a locknut and an EPDM o-ring for added sealing capability. This product is ideal for engineers seeking reliable cable management solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond, part number 99AC2036, is designed for liquid-tight applications and is constructed from nickel-plated brass. It is suitable for use where cables enter or exit enclosures, providing a robust seal with a nitrile rubber (NBR) seal that accommodates a wide range of cable diameters. The product features strain relief elements that tighten in a circular sequence, ensuring effective strain relief without damaging the cable. This cable gland meets NEMA Type 4, 4X, 6, 6P, 12, and 13 standards, offering protection rated at IP68. It is UL listed, indicating compliance with safety standards. The package includes a locknut and an EPDM o-ring for added sealing capability. This product is ideal for engineers seeking reliable cable management solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Rohs Compliant Hammond - 99AC2036 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Rohs Compliant Hammond
99AC2036
Cable Gland Rohs Compliant Hammond 99AC2036
CABLE GLAND ROHS COMPLIANT: YES

CABLE GLAND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99AC2036
Product Name Cable Gland Rohs Compliant Hammond
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248720 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details