Hammond Electronics, Inc. Cable Gland Rohs Compliant Hammond 1427BCGM16L

Description
CABLE GLAND ROHS COMPLIANT: YES
Description
CABLE GLAND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond, part number 99AC2032, is a liquid-tight cord grip made from nickel plated brass. It is designed for applications where cables enter or exit enclosures, providing a secure and reliable seal. The product accommodates a wide range of cable diameters due to its large opening and NBR (nitrile rubber) seal, ensuring effective strain relief without twisting or damaging the cable. This cable gland meets NEMA Type 4, 4X, 6, 6P, 12, and 13 standards, offering protection rated at IP68. It is UL listed, which adds to its reliability for various industrial applications. The package includes a locknut and an EPDM o-ring, enhancing its installation versatility.

Datasheet Summary
Powered by GS/AI

The Cable Gland Rohs Compliant Hammond, part number 99AC2032, is a liquid-tight cord grip made from nickel plated brass. It is designed for applications where cables enter or exit enclosures, providing a secure and reliable seal. The product accommodates a wide range of cable diameters due to its large opening and NBR (nitrile rubber) seal, ensuring effective strain relief without twisting or damaging the cable. This cable gland meets NEMA Type 4, 4X, 6, 6P, 12, and 13 standards, offering protection rated at IP68. It is UL listed, which adds to its reliability for various industrial applications. The package includes a locknut and an EPDM o-ring, enhancing its installation versatility.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Rohs Compliant Hammond - 99AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Rohs Compliant Hammond
99AC2032
Cable Gland Rohs Compliant Hammond 99AC2032
CABLE GLAND ROHS COMPLIANT: YES

CABLE GLAND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99AC2032
Product Name Cable Gland Rohs Compliant Hammond
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601068R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1856086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1575 inch (4 mm)
View Details