Hammond Electronics, Inc. Handle; Fixing Centres Hammond 1427B2

Description
HANDLE; Fixing Centres:31.75mm; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.19"; External Diameter - Metric:4.75mm; RoHS Compliant: Yes
Description
HANDLE; Fixing Centres:31.75mm; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.19"; External Diameter - Metric:4.75mm; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Handle; Fixing Centres Hammond, part number 41T0981, is constructed from round steel and is available in two finishes: chrome plated and black powder coated. It is designed for easy installation, with hardware included. The handle features a thread size of 6-32 UNC-2B and has a depth of 0.19 inches (approximately 4.75 mm). The external diameter is also 0.19 inches. This product is suitable for applications requiring a durable and reliable handle solution.

Datasheet Summary
Powered by GS/AI

The Handle; Fixing Centres Hammond, part number 41T0981, is constructed from round steel and is available in two finishes: chrome plated and black powder coated. It is designed for easy installation, with hardware included. The handle features a thread size of 6-32 UNC-2B and has a depth of 0.19 inches (approximately 4.75 mm). The external diameter is also 0.19 inches. This product is suitable for applications requiring a durable and reliable handle solution.

Suppliers

Company
Product
Description
Supplier Links
Handle; Fixing Centres Hammond - 41T0981 - Newark, An Avnet Company
Chicago, IL, United States
Handle; Fixing Centres Hammond
41T0981
Handle; Fixing Centres Hammond 41T0981
HANDLE; Fixing Centres:31.75mm; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.19"; External Diameter - Metric:4.75mm; RoHS Compliant: Yes

HANDLE; Fixing Centres:31.75mm; Handle Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC-2B; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter - Imperial:0.19"; External Diameter - Metric:4.75mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 41T0981
Product Name Handle; Fixing Centres Hammond
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Metal One-Piece Pull Handles - SUG-27 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
Oval Aluminum Handle - 548 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Handles - HM1317-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers