Hammond Electronics, Inc. Enclosure, Instrument, Steel, Blk/blue; Enclosure Type Hammond 1426W-B

Description
ENCLOSURE, INSTRUMENT, STEEL, BLK/BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLK/BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Blk/blue; Enclosure Type Hammond - 24B6407 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Blk/blue; Enclosure Type Hammond
24B6407
Enclosure, Instrument, Steel, Blk/blue; Enclosure Type Hammond 24B6407
ENCLOSURE, INSTRUMENT, STEEL, BLK/BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLK/BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6407
Product Name Enclosure, Instrument, Steel, Blk/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 11.91 inch (302 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers