Hammond Electronics, Inc. Enclosure, Instrument, Steel, White; Enclosure Type Hammond 1426V

Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, White; Enclosure Type Hammond - 95F2577 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, White; Enclosure Type Hammond
95F2577
Enclosure, Instrument, Steel, White; Enclosure Type Hammond 95F2577
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2577
Product Name Enclosure, Instrument, Steel, White; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 12.01 inch (305 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418F8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details