ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 24B6406 |
| Product Name | Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 4 inch (102 mm) |
| Width | 12.01 inch (305 mm) |
| Depth | 5.98 inch (152 mm) |