Hammond Electronics, Inc. Enclosure, Instrument, Steel, White; Enclosure Type Hammond 1426Q

Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:139.7mm; External Width - Metric:279mm; External Depth - Metric:297mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:139.7mm; External Width - Metric:279mm; External Depth - Metric:297mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, White; Enclosure Type Hammond - 24B6405 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, White; Enclosure Type Hammond
24B6405
Enclosure, Instrument, Steel, White; Enclosure Type Hammond 24B6405
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:139.7mm; External Width - Metric:279mm; External Depth - Metric:297mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:139.7mm; External Width - Metric:279mm; External Depth - Metric:297mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6405
Product Name Enclosure, Instrument, Steel, White; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5.5 inch (140 mm)
Width 10.98 inch (279 mm)
Depth 11.69 inch (297 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details