Hammond Electronics, Inc. Feet, Stick On Pk24; Bumper / Feet Mounting Hammond 1421T8BK

Description
FEET, STICK ON PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.1mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Width:12.1mm; RoHS Compliant: Yes
Datasheet
Description
FEET, STICK ON PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.1mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Width:12.1mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On Pk24; Bumper / Feet Mounting Hammond - 41T0978 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On Pk24; Bumper / Feet Mounting Hammond
41T0978
Feet, Stick On Pk24; Bumper / Feet Mounting Hammond 41T0978
FEET, STICK ON PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.1mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Width:12.1mm; RoHS Compliant: Yes

FEET, STICK ON PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:Rubber; Height:3.1mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Width:12.1mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Feet, Rubber, 12.1 X 3.1Mm,square,black; Bumper / Feet Mounting Hammond - 83F9204 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 12.1 X 3.1Mm,square,black; Bumper / Feet Mounting Hammond
83F9204
Feet, Rubber, 12.1 X 3.1Mm,square,black; Bumper / Feet Mounting Hammond 83F9204
FEET, RUBBER, 12.1 X 3.1mm,SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.1mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.1mm RoHS Compliant: Yes

FEET, RUBBER, 12.1 X 3.1mm,SQUARE,BLACK; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.1mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; External Width:12.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41T0978
Product Name Feet, Stick On Pk24; Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.3346 inch (8.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details