Hammond Electronics, Inc. Fasteners, Washer; Accessory Type Hammond 1421A100W

Description
FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes
Datasheet
Description
FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Washer; Accessory Type Hammond - 94F823 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Washer; Accessory Type Hammond
94F823
Fasteners, Washer; Accessory Type Hammond 94F823
FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes

FASTENERS, WASHER; Accessory Type:Cup Washer; Thread Size - Metric:-; Thread Size - Imperial:10-32; For Use With:10-32 Countersunk Screws; Product Range:-; External Diameter:0.58"; Material:Plastic; Outer Diameter:0.58" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 94F823
Product Name Fasteners, Washer; Accessory Type Hammond
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details