Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,60X36X12, Steel, Gray; Enclosure Type Hammond 1418T12

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,60X36X12, Steel, Gray; Enclosure Type Hammond - 50F8448 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,60X36X12, Steel, Gray; Enclosure Type Hammond
50F8448
N12 Enclosure, Wall Mount. W/panel,60X36X12, Steel, Gray; Enclosure Type Hammond 50F8448
N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,60X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.52m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8448
Product Name N12 Enclosure, Wall Mount. W/panel,60X36X12, Steel, Gray; Enclosure Type Hammond
Length 59.84 inch (1520 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1306 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 9.06 inch (230 mm)
Depth 9.09 inch (231 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details