Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,48X36X8, Steel, Gray; Enclosure Type Hammond 1418S8

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:201lbRoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:201lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,48X36X8, Steel, Gray; Enclosure Type Hammond - 50F8434 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,48X36X8, Steel, Gray; Enclosure Type Hammond
50F8434
N12 Enclosure, Wall Mount. W/panel,48X36X8, Steel, Gray; Enclosure Type Hammond 50F8434
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:201lbRoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:201lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8434
Product Name N12 Enclosure, Wall Mount. W/panel,48X36X8, Steel, Gray; Enclosure Type Hammond
Length 48.03 inch (1220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
TK Series Enclosures - 130-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers