Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,48X36X12, Steel, Gray; Enclosure Type Hammond 1418S12

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,48X36X12, Steel, Gray; Enclosure Type Hammond - 50F8447 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,48X36X12, Steel, Gray; Enclosure Type Hammond
50F8447
N12 Enclosure, Wall Mount. W/panel,48X36X12, Steel, Gray; Enclosure Type Hammond 50F8447
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8447
Product Name N12 Enclosure, Wall Mount. W/panel,48X36X12, Steel, Gray; Enclosure Type Hammond
Length 48.03 inch (1220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details