Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,48X36X10, Steel, Gray; Enclosure Type Hammond 1418S10

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:254mm; Weight:208lb RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:254mm; Weight:208lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,48X36X10, Steel, Gray; Enclosure Type Hammond - 50F8441 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,48X36X10, Steel, Gray; Enclosure Type Hammond
50F8441
N12 Enclosure, Wall Mount. W/panel,48X36X10, Steel, Gray; Enclosure Type Hammond 50F8441
N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:254mm; Weight:208lb RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,48X36X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914.4mm; External Depth - Metric:254mm; Weight:208lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8441
Product Name N12 Enclosure, Wall Mount. W/panel,48X36X10, Steel, Gray; Enclosure Type Hammond
Length 48.03 inch (1220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details