Hammond Electronics, Inc. N4X Enclosure, Wall Mount. W/panel,20X16X8, 304Ss; Enclosure Type Hammond 1418N4SSC8

Description
N4X ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes
Description
N4X ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N4X Enclosure, Wall Mount. W/panel,20X16X8, 304Ss; Enclosure Type Hammond - 26H2771 - Newark, An Avnet Company
Chicago, IL, United States
N4X Enclosure, Wall Mount. W/panel,20X16X8, 304Ss; Enclosure Type Hammond
26H2771
N4X Enclosure, Wall Mount. W/panel,20X16X8, 304Ss; Enclosure Type Hammond 26H2771
N4X ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26H2771
Product Name N4X Enclosure, Wall Mount. W/panel,20X16X8, 304Ss; Enclosure Type Hammond
Length 20 inch (508 mm)
Width 15.98 inch (406 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details