Hammond Electronics, Inc. Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond 1418N4SSC10

Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond - 91B0849 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond
91B0849
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond 91B0849
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91B0849
Product Name Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 15.98 inch (406 mm)
Depth 20 inch (508 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers