Hammond Electronics, Inc. Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 1418N4ER8

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:610mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:610mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond - 26H7350 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
26H7350
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 26H7350
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:610mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:610mm; External Depth - Metric:508mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26H7350
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 24.02 inch (610 mm)
Depth 20 inch (508 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details