Hammond Electronics, Inc. Wall Mount Enclosure, 12 X 24 X 30; Enclosure Type Hammond 1418N4ALK12

Description
WALL MOUNT ENCLOSURE, 12" X 24" X 30"; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Description
WALL MOUNT ENCLOSURE, 12" X 24" X 30"; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, 12 X 24 X 30; Enclosure Type Hammond - 50H5641 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, 12 X 24 X 30; Enclosure Type Hammond
50H5641
Wall Mount Enclosure, 12 X 24 X 30; Enclosure Type Hammond 50H5641
WALL MOUNT ENCLOSURE, 12" X 24" X 30"; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, 12" X 24" X 30"; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5641
Product Name Wall Mount Enclosure, 12 X 24 X 30; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 24.02 inch (610 mm)
Depth 12.01 inch (305 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1368581 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.83 inch (72 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details