Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,36X24X10, Steel, Gray; Enclosure Type Hammond 1418L10

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:254mm; Weight:105lb RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:254mm; Weight:105lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,36X24X10, Steel, Gray; Enclosure Type Hammond - 50F8439 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,36X24X10, Steel, Gray; Enclosure Type Hammond
50F8439
N12 Enclosure, Wall Mount. W/panel,36X24X10, Steel, Gray; Enclosure Type Hammond 50F8439
N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:254mm; Weight:105lb RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,36X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:254mm; Weight:105lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8439
Product Name N12 Enclosure, Wall Mount. W/panel,36X24X10, Steel, Gray; Enclosure Type Hammond
Length 35.98 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
Mobile Enclosure - MX Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 8.27 inch (50 to 210 mm)
View Details