Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,30X24X8, Steel, Gray; Enclosure Type Hammond 1418K8

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,30X24X8, Steel, Gray; Enclosure Type Hammond - 50F8431 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,30X24X8, Steel, Gray; Enclosure Type Hammond
50F8431
N12 Enclosure, Wall Mount. W/panel,30X24X8, Steel, Gray; Enclosure Type Hammond 50F8431
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8431
Product Name N12 Enclosure, Wall Mount. W/panel,30X24X8, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 24.02 inch (610 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details