Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,30X24X6, Steel, Gray; Enclosure Type Hammond 1418K6

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; Weight:76lb RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; Weight:76lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,30X24X6, Steel, Gray; Enclosure Type Hammond - 50F8425 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,30X24X6, Steel, Gray; Enclosure Type Hammond
50F8425
N12 Enclosure, Wall Mount. W/panel,30X24X6, Steel, Gray; Enclosure Type Hammond 50F8425
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; Weight:76lb RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:152.4mm; Weight:76lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8425
Product Name N12 Enclosure, Wall Mount. W/panel,30X24X6, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details